The 2BU05R is a double pole, DIN rail mounted supplementary protector with a B-trip characteristic, designed for use on the load side of branch circuit protection in applications such as sensitive electronics and appliance circuits. It has a width of 17.5 mm per pole, a voltage rating of 480Y/277V AC at 50/60 Hz, and a short circuit withstand rating of 10 kA without a back-up fuse. It features a thermal-magnetic trip mechanism, a positive trip indicator (red for on, green for off), and terminal torque specifications of 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. The device meets UL1077 as a recognized supplementary protector and operates within a temperature range of -25°C to 60°C. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively, with IP20 protection at the front window. Its rated current is 0.5 A.
Features:
2BU05R,0.5A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU05R | 2BU05R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |