Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B6UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B6UR is a double-pole, B-trip, thermal-magnetic supplementary protector rated for 6.0A at 480Y/277V AC, DIN rail mounted, with a width of 17.5 mm per pole. It has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse and 5 kA without. The device supports copper wire terminals from 18 to 2 AWG, with a torque range of 2-2.5 N·m. It is UL1077 recognized and meets IEC/EN60529 IP20 protection. Ambient temperature operating range is -25°C to +70°C, with electrical and mechanical life ratings of 6,000 and 10,000 cycles respectively.

Datasheet Summary
Powered by GS/AI

The 2B6UR is a double-pole, B-trip, thermal-magnetic supplementary protector rated for 6.0A at 480Y/277V AC, DIN rail mounted, with a width of 17.5 mm per pole. It has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse and 5 kA without. The device supports copper wire terminals from 18 to 2 AWG, with a torque range of 2-2.5 N·m. It is UL1077 recognized and meets IEC/EN60529 IP20 protection. Ambient temperature operating range is -25°C to +70°C, with electrical and mechanical life ratings of 6,000 and 10,000 cycles respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B6UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B6UR
Double Pole B-Trip Supplementary Circuit Breakers 2B6UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B6UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B6UR
Circuit Breakers & Accessories 2B6UR
2B6UR, 6A, MCB, B CHAR

2B6UR, 6A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B6UR 2B6UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C16DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers