Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B50UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B50UR is a double-pole, B-trip supplementary circuit breaker rated for 50A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 35mm for two poles, featuring thermal-magnetic tripping and a short circuit withstand rating of 5kA without a back-up fuse or 10kA with a UL-listed Class J back-up fuse. It operates within an ambient temperature range of -25°C to +70°C, has IP20 protection, accepts copper wire between 18-3 AWG on top and 18-2 AWG on bottom terminals, and meets UL1077 recognition. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively.

Datasheet Summary
Powered by GS/AI

The 2B50UR is a double-pole, B-trip supplementary circuit breaker rated for 50A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 35mm for two poles, featuring thermal-magnetic tripping and a short circuit withstand rating of 5kA without a back-up fuse or 10kA with a UL-listed Class J back-up fuse. It operates within an ambient temperature range of -25°C to +70°C, has IP20 protection, accepts copper wire between 18-3 AWG on top and 18-2 AWG on bottom terminals, and meets UL1077 recognition. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B50UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B50UR
Double Pole B-Trip Supplementary Circuit Breakers 2B50UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B50UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B50UR
Circuit Breakers & Accessories 2B50UR
2B50UR, 50A, MCB, B CHAR

2B50UR, 50A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B50UR 2B50UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.5000 amps
View Details
4 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C4UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers