Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B4UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B4UR is a two-pole, thermal-magnetic supplementary protector rated for 4A at 480Y/277V AC, designed for DIN rail mounting with a width of 17.5mm per pole. It features a B-characteristic trip curve, offering thermal trip initiation at 1.13× and 1.45× rated current, and magnetic trip between 3× and 5× rated current. The device supports up to 10kA short circuit withstand with a UL-listed Class J backup fuse, and 5kA without one. It complies with UL1077 as a recognized supplementary protector, has an IP20 degree of protection, and operates within an ambient temperature range of -25°C to +70°C. Terminal connections accept copper wire sizes from 18 to 3 AWG on top and 18 to 2 AWG on bottom, with a torque requirement of 2-2.5 Nm. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.

Datasheet Summary
Powered by GS/AI

The 2B4UR is a two-pole, thermal-magnetic supplementary protector rated for 4A at 480Y/277V AC, designed for DIN rail mounting with a width of 17.5mm per pole. It features a B-characteristic trip curve, offering thermal trip initiation at 1.13× and 1.45× rated current, and magnetic trip between 3× and 5× rated current. The device supports up to 10kA short circuit withstand with a UL-listed Class J backup fuse, and 5kA without one. It complies with UL1077 as a recognized supplementary protector, has an IP20 degree of protection, and operates within an ambient temperature range of -25°C to +70°C. Terminal connections accept copper wire sizes from 18 to 3 AWG on top and 18 to 2 AWG on bottom, with a torque requirement of 2-2.5 Nm. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B4UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B4UR
Double Pole B-Trip Supplementary Circuit Breakers 2B4UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B4UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B4UR
Circuit Breakers & Accessories 2B4UR
2B4UR, 4A, MCB, B CHAR

2B4UR, 4A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B4UR 2B4UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU30R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
3 suppliers