Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B40UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B40UR is a double-pole, thermal-magnetic supplementary protector rated for 40A at 480Y/277V AC, designed for load-side protection of sensitive electronics and appliance circuits. It is DIN rail mounted with a width of 35mm per unit and features a B-trip characteristic. It withstands 10kA short-circuit current when used with a UL-listed Class J backup fuse. It accepts copper wire from 18 to 2 AWG on bottom terminals and 18 to 3 AWG on top terminals, with 2-2.5 Nm torque. Rated for operation from -25°C to +70°C and storage from -40°C to +70°C, it meets UL1077 recognition and IEC/EN60529 IP20. Mechanical life is 10,000 cycles; electrical life is 6,000 cycles.

Datasheet Summary
Powered by GS/AI

The 2B40UR is a double-pole, thermal-magnetic supplementary protector rated for 40A at 480Y/277V AC, designed for load-side protection of sensitive electronics and appliance circuits. It is DIN rail mounted with a width of 35mm per unit and features a B-trip characteristic. It withstands 10kA short-circuit current when used with a UL-listed Class J backup fuse. It accepts copper wire from 18 to 2 AWG on bottom terminals and 18 to 3 AWG on top terminals, with 2-2.5 Nm torque. Rated for operation from -25°C to +70°C and storage from -40°C to +70°C, it meets UL1077 recognition and IEC/EN60529 IP20. Mechanical life is 10,000 cycles; electrical life is 6,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B40UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B40UR
Double Pole B-Trip Supplementary Circuit Breakers 2B40UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B40UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B40UR
Circuit Breakers & Accessories 2B40UR
2B40UR, 40A, MCB, B CHAR

2B40UR, 40A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B40UR 2B40UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1D35DL - Powell Electronics, Inc.
Specs
Rated Current 35 amps
View Details
Din Rail Mount Circuit Breaker - 25271363 - Radwell International
Specs
Rated AC Voltage 277 volts
Rated Current 10 amps
Number of Poles 1
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C63UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers