The 2B40UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic tripping, rated for 40A at 480Y/277V AC, 50/60Hz, and suitable for motor starting and general AC applications. It has a width of 35mm per unit and complies with UL508 listing as a motor disconnect. The device supports 18-2 AWG terminals on the bottom and 18-3 AWG on the top, with a torque range of 2-2.5 Nm. It features a 5kA short circuit withstand rating without branch circuit protection, operating from -25°C to 70°C, and meets IP20 degree of protection. The B-characteristic trip curve provides magnetic trip thresholds of 3-5 times rated current and thermal trip initiation at 1.13× to 1.45× rated current. Terminal size and torque, trip curve, and interrupting ratings are consistent with the UM (V-EA) series specifications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B40UM | 2B40UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |