The 2B3UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 0.3-60A at 480Y/277V AC, 50/60Hz. It has a 10kA short-circuit withstand rating when used with an UL-listed RK5 backup fuse or MCCB, and meets UL508 standards as a motor disconnect. The device is 17.5mm wide per pole and accepts terminal wires from 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. Its B-characteristic trip curve offers thermal trip thresholds at 1.13× and 1.45× rated current and magnetic trip at 3-5× rated current. Operating temperature ranges from -25°C to 70°C, and it complies with IP20 protection. Weight is 1.75kg (3.86 lb).
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B3UM | 2B3UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |