The 2B32UM is a double-pole, DIN rail-mounted manual motor controller with a B-trip characteristic, rated for 32A at 480Y/277V AC, 50/60Hz. It has a thermal-magnetic trip mechanism, a short-circuit withstand rating of 10kA when used with a UL-listed RK5 back-up fuse, and a width of 17.5mm per pole. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It operates within -25°C to 70°C and meets IP20 protection per IEC/EN 60529. The device is UL508 listed and suitable as a motor disconnect. Mechanical endurance supports up to 10,000 on/off operations under AC motor starting or general use applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B32UM | 2B32UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |