The 2B30UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 30A at 480Y/277V AC, 50/60Hz. It has a width of 35mm, supports terminal sizes from 18 to 2 AWG, and requires a torque of 2 to 2.5 Nm. It is UL508 listed and suitable as a motor disconnect. The device has a short-circuit withstand rating of 10kA with an UL-listed RK5 back-up fuse or MCCB and meets IEC/EN 60529 IP20 for degree of protection. Operating temperature range is -25°C to 70°C, and it conforms to B-trip characteristics with a thermal trip at 1.45x rated current and magnetic trip at 3x rated current. Mechanical endurance supports up to 10,000 on/off operations under AC motor starting conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B30UM | 2B30UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 30 amps | 30 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |