The 2B3.5UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 3.5A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole and is UL508 listed. The device supports a short circuit withstand rating of 10kA when protected by a UL-listed RK5 back-up fuse or MCCB, with a terminal torque range of 2 to 2.5 Nm and acceptance of 18-2 AWG bottom terminals. Operating temperature ranges from -25°C to 70°C, and it complies with IEC/EN 60529 IP20. The B-characteristic trip curve provides a thermal trip at 1.45x rated current and magnetic trip at 3x to 5x rated current. Mechanical endurance supports 10,000 operations across applicable applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B3.5UM | 2B3.5UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |