The 2B2UM is a two-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 0.3-60A at 480Y/277V AC, 50/60Hz, and compliant with UL508 as a motor disconnect. It has a width of 17.5mm per pole, a short circuit withstand rating of 10kA when protected by a UL-listed RK5 fuse or MCCB, and an IP20 degree of protection. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. Operating temperature ranges from -25°C to 70°C, and it supports B-characteristic trip curve for general use, lighting, and control circuits. No load mechanical endurance is rated for 10,000 operations.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B2UM | 2B2UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |