Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B25UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B25UR is a two-pole, B-trip supplementary protector rated for 25A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. The device has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse. It operates within an ambient temperature range of -25°C to +70°C, has IP20 protection, and accepts copper wire terminals from 18 to 2 AWG. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. It is UL 1077 Recognized with E137915 certification.

Datasheet Summary
Powered by GS/AI

The 2B25UR is a two-pole, B-trip supplementary protector rated for 25A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. The device has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse. It operates within an ambient temperature range of -25°C to +70°C, has IP20 protection, and accepts copper wire terminals from 18 to 2 AWG. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. It is UL 1077 Recognized with E137915 certification.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B25UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B25UR
Double Pole B-Trip Supplementary Circuit Breakers 2B25UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B25UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B25UR
Circuit Breakers & Accessories 2B25UR
2B25UR, 25A, MCB, B CHAR

2B25UR, 25A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B25UR 2B25UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09146601 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C3UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
6 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C32UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers