The 2B13UR is a two-pole, B-characteristic, thermal-magnetic supplementary protector rated for 13A at 480Y/277V AC, designed for load-side protection of sensitive electronics, control circuits, and appliances. It is DIN rail mounted with a width of 17.5 mm per pole, has a short circuit withstand rating of 10 kA when used with a UL-listed Class J back-up fuse, and operates within an ambient temperature range of -25°C to +70°C. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 N·m. It meets UL1077 recognition and IP20 protection rating. The unit is rated for 6,000 electrical and 10,000 mechanical switching cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B13UR | 2B13UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |