The 2B13UM is a double-pole, B-characteristic manual motor controller designed for motor disconnect applications, DIN rail mounted with a width of 17.5 mm per pole. It is rated for 13 A at 480Y/277 V AC, 50/60 Hz, with a thermal-magnetic trip mechanism. It has a short-circuit withstand rating of 10 kA when used with a UL-listed RK5 backup fuse, conforms to UL508 standards, and meets IEC/EN 60529 IP20 for degree of protection. Terminal acceptance is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. Operating temperature ranges from -25°C to 70°C, and it supports any mounting orientation. The B-characteristic provides a thermal trip at 1.13× to 1.45× rated current and magnetic trip between 3× and 5× rated current, suited for lighting, control circuits, and general use applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B13UM | 2B13UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |