The 2B1.6UM is a two-pole, DIN rail-mounted manual motor controller with a B-trip characteristic, rated for 1.6A and 480Y/277V AC at 50/60Hz. It has a thermal-magnetic trip mechanism, a 10kA short circuit withstand rating when used with a UL-listed RK5 back-up fuse, and conforms to UL508 standards. The device measures 17.5mm in width per pole and accepts terminal conductors from 18 to 2 AWG, with a torque range of 2 to 2.5 Nm. It operates within a temperature range of -25°C to 70°C and has an IP20 degree of protection. The internal resistance at the rated current is 0.5870 ohms, and it supports applications including motor starting, general AC use, and lighting.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B1.6UM | 2B1.6UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |