The 2B05UR is a two-pole, B-trip, thermal-magnetic supplementary protector rated for 0.5A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5mm per pole, features a 10kA short circuit withstand rating with no back-up fuse, and complies with UL1077 as a Recognized Supplementary Protector. Terminal connections accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 N·m. The device operates within an ambient temperature range of -25°C to +70°C and has an IP20 degree of protection. Electrical and mechanical life ratings are 6,000 and 10,000 cycles, respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B05UR | 2B05UR |
| Product Name | Double Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |