Altech Corp. Enclosures, Boxes, & Cases 115-908

Description
PS2518-11, 254x180x111mm Enclosure
Request a Quote
Description
PS2518-11, 254x180x111mm Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 115-908 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-908
Enclosures, Boxes, & Cases 115-908
PS2518-11, 254x180x111mm Enclosure

PS2518-11, 254x180x111mm Enclosure

Buy Now
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 7.09x10.0x4.37In.;NEMA4x - 70075230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 7.09x10.0x4.37In.;NEMA4x
70075230
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 7.09x10.0x4.37In.;NEMA4x 70075230
Light Gray, Temperature Range - 40 to 70 °C, Polystyrene Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Light Gray, Temperature Range - 40 to 70 °C, Polystyrene Junction Box
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Supplier's Site
Enclosure - 26261075 - Radwell International
Willingboro, NJ, United States
Enclosure
26261075
Enclosure 26261075
ENCLOSURE, POLYSTYRENE, LIGHT GRAY, PG KNOCKOUT, HIGH COVER, 5 PORTS EACH SIDE, 12 PG16 / 2 PG21/29 / 2 PG16/21 PORTS. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, POLYSTYRENE, LIGHT GRAY, PG KNOCKOUT, HIGH COVER, 5 PORTS EACH SIDE, 12 PG16 / 2 PG21/29 / 2 PG16/21 PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 115-908 70075230 26261075
Product Name Enclosures, Boxes, & Cases Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 7.09x10.0x4.37In.;NEMA4x Enclosure
Type Junction Box Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details