The 1Z50UM is a single-pole, DIN rail-mounted manual motor controller with Z-characteristic trip, rated for 50A at 480Y/277V AC, 50/60Hz. It has a 10kA short circuit withstand capacity with UL-listed RK5 back-up fuse or MCCB protection, and conforms to UL508 standards. The device operates within a temperature range of -25°C to 70°C and accepts terminal sizes of 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It is designed for applications involving semiconductors and devices with low surge current, featuring a very low magnetic trip point and short thermal delay. The unit has a width of 17.5mm per pole and an IP20 degree of protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z50UM | 1Z50UM |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |