The 1Z32UM is a single-pole, DIN rail-mounted manual motor controller with Z-trip characteristics, designed for applications involving semiconductors and devices with low surge current and short circuit withstand capabilities. It has a rated current of 32A and operates at 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand rating when protected by a UL-listed RK5 fuse or MCCB. The device has a width of 17.5mm per pole, terminals that accept 18-3 AWG wire on top and 18-2 AWG on bottom, and a torque range of 2-2.5 Nm. It is UL508 listed, meets IEC/EN 60529 IP20 protection, and operates between -25°C and 70°C. The thermal and magnetic trip characteristics follow the Z-curve: thermal trip initiates between 1.05x and 1.35x rated current, and magnetic trip occurs between 2x and 3x rated current. Mechanical endurance is rated at 10,000 operations under AC general use conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z32UM | 1Z32UM |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |