Altech Corp. Miniature Molded Single Pole AC Case Circuit Breakers 1CU13L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1CU13L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 13A at 240V AC and 480Y/277V AC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed, operates within a temperature range of -25°C to 60°C, and supports copper wire terminations from 18 to 3 AWG with torque values of 25 lb-in (2.8 Nm) for 18-16 AWG and 17.5 lb-in (2.0 Nm) for 14-3 AWG. It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The circuit breaker supports line/load reversal and has IP20 terminal protection at the front.

Datasheet Summary
Powered by GS/AI

The 1CU13L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 13A at 240V AC and 480Y/277V AC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed, operates within a temperature range of -25°C to 60°C, and supports copper wire terminations from 18 to 3 AWG with torque values of 25 lb-in (2.8 Nm) for 18-16 AWG and 17.5 lb-in (2.0 Nm) for 14-3 AWG. It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The circuit breaker supports line/load reversal and has IP20 terminal protection at the front.

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU13L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Single Pole AC Case Circuit Breakers
1CU13L
Miniature Molded Single Pole AC Case Circuit Breakers 1CU13L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1CU13L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU13L
Circuit Breakers & Accessories 1CU13L
1CU13L,13A MCB, C CHAR

1CU13L,13A MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1CU13L 1CU13L
Product Name Miniature Molded Single Pole AC Case Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps 13 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 09144911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Circuit Breakers & Accessories - 1BU50M - Powell Electronics, Inc.
Specs
Rated Current 50 amps
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers