The 1Z3.5UM is a single-pole, DIN rail-mounted manual motor controller with Z-characteristic trip, rated for 0.3-63A at 480Y/277V AC, 50/60Hz, and designed for applications involving semiconductors or low-surge-current devices. It has a thermal-magnetic trip mechanism, 10kA short-circuit withstand capacity with UL-listed RK5 fuses or MCCB for currents up to 10A, and conforms to UL508 for use as a motor disconnect. The device is 17.5mm wide per pole, operates from -25°C to 70°C, and accepts 18-3 AWG terminals with a torque range of 2-2.5 Nm. It meets IEC/EN 60529 IP20 protection and has a mechanical endurance of 10,000 operations under rated load conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z3.5UM | 1Z3.5UM |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |