The 1Z03UM is a single-pole, DIN rail-mounted manual motor controller with Z-trip characteristics, rated for 0.3A and 480Y/277V AC, 50/60Hz. It has a 10kA short circuit withstand rating with UL-listed RK5 back-up fuses or MCCB, and complies with UL508. The device features thermal-magnetic protection, operates from -25°C to 70°C, and accepts terminal wires from 18-3 AWG on top and 18-2 AWG on bottom. It is designed for applications involving semiconductors or devices with low surge current and limited short-circuit withstand capability. The width per pole is 17.5mm, and mounting is permitted in any orientation. Internal hot resistance is 16.8620 ohms per pole.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z03UM | 1Z03UM |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |