The V-EA series manual motor controller is a DIN rail-mounted, thermal-magnetic device rated for 480Y/277V AC, 50/60Hz, with a 10kA short-circuit withstand capacity when protected by an UL-listed RK5 back-up fuse. It has a width of 17.5mm per pole, terminal size acceptability of 18-3 AWG top and 18-2 AWG bottom, and operates between -25°C and 55°C. The 1G60UM variant is a single-pole model rated for 60A, listed to UL508 and certified to C22.2 No.14.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1G60UM | 1G60UM |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |