Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
ALTECH CORP.
08362820400 -- OPTICAL SENSORS
Altech Corp.
Optical Sensors
08362820400
Description
Opto Sensor KORS4000-Q30KB-DPA-R T
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Opto Sensor KORS4000-Q30KB-DPA-R T
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08362820400
Optical Sensors
08362820400
Opto Sensor KORS4000-Q30KB-DPA-R T
Opto Sensor KORS4000-Q30KB-DPA-R
T
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Linear Position Sensors
Product Number
08362820400
Product Name
Optical Sensors
Sensor Technology
Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Allegro MicroSystems Inc.
Angle, Linear Position Measuring
A1339LLPTR-5-DD-T
Specs
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
2
suppliers
RDP Electrosense
DCWH Submersible DC to DC LVDT Displacement Transducer
DCWH100
Specs
Sensor Technology
LVDT Linear Position Sensor
Body Shape
Cylindrical
Measurement Range
0.0984 inch (2.5 mm)
View Details
SICK
Ultrasonic Sensor
UM30-13111
Specs
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
View Details
FAULHABER MICROMO
Incremental encoder: Series IER3-10000 L
Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details