Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
ALTECH CORP.
004186320 -- FUSES
Altech Corp.
Fuses
004186320
Description
Fuse,NH3C,gG,M,280A, 690VAC
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Fuse,NH3C,gG,M,280A, 690VAC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Fuses
004186320
Fuses
004186320
Fuse,NH3C,gG,M,280A, 690VAC
Fuse,NH3C,gG,M,280A,
690VAC
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Fuses
Product Number
004186320
Product Name
Fuses
Rated Voltage
690 volts
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Interpower
International Fuse Time Lag 630mA
81412381
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
KOA Speer Electronics, Inc.
Fuses
CCF1N7TTE
Specs
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
4
suppliers
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-13
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4
suppliers
SCHURTER Inc
Fuses
0031.8356
Specs
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
VDE
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details