Altech Group AIS18F05UN024-Q65

Description
A series of Altech M18 proximity sensors which support transient voltage protection. Available in either PNP or NPN, flush mount or non-flush mount and with either a cable or connector. This particular variety of sensors are sure to provide suitable need for your application. All models are highly reliable and excellent quality. Body Style = Barrel Thread Size = M18 Output Type = NPN-NC, NPN-NO Detection Range = 5 mm Terminal Type = Quick Disconnect Supply Voltage = 10 - 30 V dc Length = 80mm Maximum DC Voltage = 30V Mounting Type = Flush Mount IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9000563 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of Altech M18 proximity sensors which support transient voltage protection. Available in either PNP or NPN, flush mount or non-flush mount and with either a cable or connector. This particular variety of sensors are sure to provide suitable need for your application. All models are highly reliable and excellent quality. Body Style = Barrel Thread Size = M18 Output Type = NPN-NC, NPN-NO Detection Range = 5 mm Terminal Type = Quick Disconnect Supply Voltage = 10 - 30 V dc Length = 80mm Maximum DC Voltage = 30V Mounting Type = Flush Mount IP Rating = IP67

A series of Altech M18 proximity sensors which support transient voltage protection. Available in either PNP or NPN, flush mount or non-flush mount and with either a cable or connector. This particular variety of sensors are sure to provide suitable need for your application. All models are highly reliable and excellent quality.
Body Style = Barrel
Thread Size = M18
Output Type = NPN-NC, NPN-NO
Detection Range = 5 mm
Terminal Type = Quick Disconnect
Supply Voltage = 10 - 30 V dc
Length = 80mm
Maximum DC Voltage = 30V
Mounting Type = Flush Mount
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 9000563
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7295151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 394 inch (150 to 10000 mm)
Optical Technology Type Retroreflective
View Details
Proximity sensor - SIEN-M12NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Precision Measuring Systems
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
ASIL-A, 2-Awire Hall-Effect Switch Sensor IC - APS11500LLHALX-0SH1A - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Other; 3-Pin SOT23W
Electrical Output Current
View Details
2 suppliers