Altair Engineering Inc. LED LAMP/BULB E312-50310

Description
TUBE LAMP, LINEAR, LED, 36 INCH, 12 WATT, DAYLIGHT (5000K), 120-277 VAC, 50/60 HZ, T8/T12, DIRECT MOUNT BASE. FREE 2 YEAR RADWELL WARRANTY
Description
TUBE LAMP, LINEAR, LED, 36 INCH, 12 WATT, DAYLIGHT (5000K), 120-277 VAC, 50/60 HZ, T8/T12, DIRECT MOUNT BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 220659757 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
220659757
LED LAMP/BULB 220659757
TUBE LAMP, LINEAR, LED, 36 INCH, 12 WATT, DAYLIGHT (5000K), 120-277 VAC, 50/60 HZ, T8/T12, DIRECT MOUNT BASE. FREE 2 YEAR RADWELL WARRANTY

TUBE LAMP, LINEAR, LED, 36 INCH, 12 WATT, DAYLIGHT (5000K), 120-277 VAC, 50/60 HZ, T8/T12, DIRECT MOUNT BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 220659757
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040LCGCK-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details