Altair Engineering Inc. LED LAMP/BULB D416-65321-2

Description
TUBE LIGHT BULB, LED, 16 W, 6500 K, 50000 HOUR LIFE, DIMMABLE, SHATTERPROOF, DIRECT WIRE, (2 PER PKG). FREE 2 YEAR RADWELL WARRANTY
Description
TUBE LIGHT BULB, LED, 16 W, 6500 K, 50000 HOUR LIFE, DIMMABLE, SHATTERPROOF, DIRECT WIRE, (2 PER PKG). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 227298041 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
227298041
LED LAMP/BULB 227298041
TUBE LIGHT BULB, LED, 16 W, 6500 K, 50000 HOUR LIFE, DIMMABLE, SHATTERPROOF, DIRECT WIRE, (2 PER PKG). FREE 2 YEAR RADWELL WARRANTY

TUBE LIGHT BULB, LED, 16 W, 6500 K, 50000 HOUR LIFE, DIMMABLE, SHATTERPROOF, DIRECT WIRE, (2 PER PKG). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 227298041
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - 1416-L128-2795HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details