Altair Engineering Inc. LED LAMP/BULB A423-50230

Description
DISCONTINUED BY MANUFACTURER, TUBE LAMP, LINEAR, LED, 48 INCH, T8/T12, DAYLIGHT (5000K), 23 WATT, 120-277 VAC, 3100 LUMENS, BASE DIRECT WIRE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TUBE LAMP, LINEAR, LED, 48 INCH, T8/T12, DAYLIGHT (5000K), 23 WATT, 120-277 VAC, 3100 LUMENS, BASE DIRECT WIRE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 220659683 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
220659683
LED LAMP/BULB 220659683
DISCONTINUED BY MANUFACTURER, TUBE LAMP, LINEAR, LED, 48 INCH, T8/T12, DAYLIGHT (5000K), 23 WATT, 120-277 VAC, 3100 LUMENS, BASE DIRECT WIRE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TUBE LAMP, LINEAR, LED, 48 INCH, T8/T12, DAYLIGHT (5000K), 23 WATT, 120-277 VAC, 3100 LUMENS, BASE DIRECT WIRE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 220659683
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4.0X4.0MM RA.BLUE SMD LED - AA4040QBS/D - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
6 suppliers