Altair Engineering Inc. LED LAMP/BULB A416-40210

Description
DISCONTINUED BY MANUFACTURER, LED TUBE LAMP, COOL WHITE 4000K, 4 FOOT, 16 WATT, T8/T12, 120-277 VAC, 50/60 HZ, DIFFUSE TYPE, 1700 LUMENS, SHATTERPROOF, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LED TUBE LAMP, COOL WHITE 4000K, 4 FOOT, 16 WATT, T8/T12, 120-277 VAC, 50/60 HZ, DIFFUSE TYPE, 1700 LUMENS, SHATTERPROOF, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 220654432 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
220654432
LED LAMP/BULB 220654432
DISCONTINUED BY MANUFACTURER, LED TUBE LAMP, COOL WHITE 4000K, 4 FOOT, 16 WATT, T8/T12, 120-277 VAC, 50/60 HZ, DIFFUSE TYPE, 1700 LUMENS, SHATTERPROOF, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LED TUBE LAMP, COOL WHITE 4000K, 4 FOOT, 16 WATT, T8/T12, 120-277 VAC, 50/60 HZ, DIFFUSE TYPE, 1700 LUMENS, SHATTERPROOF, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 220654432
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-GCN-CB0C0781-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers