Alps Electric Co., Ltd. Slide Switches SSSS810701

Description
Slide Switches 1-pole 2-positions
Request a Quote Datasheet
Description
Slide Switches 1-pole 2-positions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1238937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1238937
Slide Switches 1238937
Slide Switches 1-pole 2-positions

Slide Switches 1-pole 2-positions

Supplier's Site
Slide Switches - SSSS810701 - 1121342-SSSS810701 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS810701
1121342-SSSS810701
Slide Switches - SSSS810701 1121342-SSSS810701
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121342-SSSS810701 Number of Positions: 2 Termination: Gull Wing Length: 10.7 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Number of Poles: 1 Number of Pins: 2 Illumination Type: Non-Illuminated Categories: Slide Switches Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V Throw Configuration: SP, SPDT Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121342-SSSS810701
Number of Positions: 2
Termination: Gull Wing
Length: 10.7 mm
Orientation: Right Angle
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Number of Poles: 1
Number of Pins: 2
Illumination Type: Non-Illuminated
Categories: Slide Switches
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 5 V
Voltage Rating (DC): 5 V
Throw Configuration: SP, SPDT
Max Operating Temperature: 85 °C

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS810701
Slide Switches SSSS810701
Slide Switches Horiz 1 Pole 2 Pos 1.1 Knob 1.5 Travel

Slide Switches Horiz 1 Pole 2 Pos 1.1 Knob 1.5 Travel

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1238937 1121342-SSSS810701 SSSS810701
Product Name Slide Switches Slide Switches - SSSS810701 Slide Switches
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN12ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1580-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
2 suppliers