Alps Electric Co., Ltd. Slide Switches - SSSS711403 SSSS711403

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147816-SSSS711403 Number of Positions: 3 Termination: Solder Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 4 V Throw Configuration: SP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147816-SSSS711403 Number of Positions: 3 Termination: Solder Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 4 V Throw Configuration: SP3T Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS711403 - 1147816-SSSS711403 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS711403
1147816-SSSS711403
Slide Switches - SSSS711403 1147816-SSSS711403
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147816-SSSS711403 Number of Positions: 3 Termination: Solder Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 4 V Max Voltage Rating (DC): 4 V Throw Configuration: SP3T Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147816-SSSS711403
Number of Positions: 3
Termination: Solder
Orientation: Right Angle
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Categories: Slide Switches
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 4 V
Max Voltage Rating (DC): 4 V
Throw Configuration: SP3T
Max Operating Temperature: 85 °C

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS711403
Slide Switches SSSS711403
Slide Switches SP3T VERT STD 2mm

Slide Switches SP3T VERT STD 2mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1147816-SSSS711403 SSSS711403
Product Name Slide Switches - SSSS711403 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825014-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers