Alps Electric Co., Ltd. Slide Switches - SSSS223200 SSSS223200

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096329-SSSS223200 Packaging: Bulk Number of Positions: 2 Termination: PC Pins Length: 9 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSS222700; SSAC120100; SSSS925800; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 6 V Max Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: DPDT
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096329-SSSS223200 Packaging: Bulk Number of Positions: 2 Termination: PC Pins Length: 9 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSS222700; SSAC120100; SSSS925800; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 6 V Max Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSSS223200 - 1096329-SSSS223200 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSSS223200
1096329-SSSS223200
Slide Switches - SSSS223200 1096329-SSSS223200
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096329-SSSS223200 Packaging: Bulk Number of Positions: 2 Termination: PC Pins Length: 9 mm Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating: 300 mA Mechanical Life: 10 kcycles Categories: Slide Switches Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSS222700; SSAC120100; SSSS925800; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 6 V Max Voltage Rating (DC): 6 V Max Current Rating: 300 mA Throw Configuration: DPDT

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096329-SSSS223200
Packaging: Bulk
Number of Positions: 2
Termination: PC Pins
Length: 9 mm
Orientation: Right Angle
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Mechanical Life: 10 kcycles
Categories: Slide Switches
Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; SSSS222700; SSAC120100; SSSS925800;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 6 V
Max Voltage Rating (DC): 6 V
Max Current Rating: 300 mA
Throw Configuration: DPDT

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SSSS223200
Slide Switches SSSS223200
Slide Switches 3.5mm DPDT Horizontl 2mm travel

Slide Switches 3.5mm DPDT Horizontl 2mm travel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1096329-SSSS223200 SSSS223200
Product Name Slide Switches - SSSS223200 Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switches - 1825199-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 2300-MSN23AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers