Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989670-SSCF210100
Termination: PCB
Length: 11 mm
Orientation: Straight
Number of Terminals: 5
Actuator Length: 9 mm
Electrical Life: 50 kcycles
Contact Resistance: 100 mΩ
Height: 5.8 mm
Operating Force: 700 mN
Mechanical Life: 50 kcycles
Width: 12.4 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): D3C-1210; D3C-2220; D3C-1220; D3C-2210; D2A-2110; D2A-2120;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989670-SSCF210100 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSCF210100 |