Alps Electric Co., Ltd. Slide Switches - SSAF220100 SSAF220100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096163-SSAF220100 Termination: SMD/SMT Current Rating: 20 mA Mounting: SMD (SMT) Contact Current Rating: 20 mA Height: 1.4 mm Operating Force: 500 mN Width: 10.85 mm Illumination Type: Non-Illuminated Categories: Slide Switches Insulation Resistance: 10 MΩ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 5 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096163-SSAF220100 Termination: SMD/SMT Current Rating: 20 mA Mounting: SMD (SMT) Contact Current Rating: 20 mA Height: 1.4 mm Operating Force: 500 mN Width: 10.85 mm Illumination Type: Non-Illuminated Categories: Slide Switches Insulation Resistance: 10 MΩ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 5 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSAF220100 - 1096163-SSAF220100 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSAF220100
1096163-SSAF220100
Slide Switches - SSAF220100 1096163-SSAF220100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096163-SSAF220100 Termination: SMD/SMT Current Rating: 20 mA Mounting: SMD (SMT) Contact Current Rating: 20 mA Height: 1.4 mm Operating Force: 500 mN Width: 10.85 mm Illumination Type: Non-Illuminated Categories: Slide Switches Insulation Resistance: 10 MΩ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 5 V REACH SVHC: No SVHC

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096163-SSAF220100
Termination: SMD/SMT
Current Rating: 20 mA
Mounting: SMD (SMT)
Contact Current Rating: 20 mA
Height: 1.4 mm
Operating Force: 500 mN
Width: 10.85 mm
Illumination Type: Non-Illuminated
Categories: Slide Switches
Insulation Resistance: 10 MΩ
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (DC): 5 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 1096163-SSAF220100
Product Name Slide Switches - SSAF220100
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - MSS1200G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 2300-MS22AFW01/CUL - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details