Alps Electric Co., Ltd. Slide Switches - SSAF120100 SSAF120100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169206-SSAF120100 Termination: SMD/SMT Current Rating: 20 mA Contact Current Rating: 20 mA Height: 1.4 mm Operating Force: 500 mN Width: 10.85 mm Illumination Type: Non-Illuminated Categories: Slide Switches Case / Package: SMD/SMT Insulation Resistance: 10 MΩ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 5 V REACH SVHC: No SVHC Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169206-SSAF120100 Termination: SMD/SMT Current Rating: 20 mA Contact Current Rating: 20 mA Height: 1.4 mm Operating Force: 500 mN Width: 10.85 mm Illumination Type: Non-Illuminated Categories: Slide Switches Case / Package: SMD/SMT Insulation Resistance: 10 MΩ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 5 V REACH SVHC: No SVHC Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSAF120100 - 1169206-SSAF120100 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SSAF120100
1169206-SSAF120100
Slide Switches - SSAF120100 1169206-SSAF120100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169206-SSAF120100 Termination: SMD/SMT Current Rating: 20 mA Contact Current Rating: 20 mA Height: 1.4 mm Operating Force: 500 mN Width: 10.85 mm Illumination Type: Non-Illuminated Categories: Slide Switches Case / Package: SMD/SMT Insulation Resistance: 10 MΩ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (DC): 5 V REACH SVHC: No SVHC Max Operating Temperature: 60 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169206-SSAF120100
Termination: SMD/SMT
Current Rating: 20 mA
Contact Current Rating: 20 mA
Height: 1.4 mm
Operating Force: 500 mN
Width: 10.85 mm
Illumination Type: Non-Illuminated
Categories: Slide Switches
Case / Package: SMD/SMT
Insulation Resistance: 10 MΩ
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (DC): 5 V
REACH SVHC: No SVHC
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 1169206-SSAF120100
Product Name Slide Switches - SSAF120100
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN24AFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details