Alps Electric Co., Ltd. Pushbutton Switches - SPPH430100 SPPH430100

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007591-SPPH430100 Number of Positions: 2 Termination: Solder Current Rating: 100 mA Orientation: Straight Actuator Length: 4 mm Electrical Life: 10 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; PHB2UOATS1A; 51281SPPH430100.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V Throw Configuration: DPDT, SPDT
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007591-SPPH430100 Number of Positions: 2 Termination: Solder Current Rating: 100 mA Orientation: Straight Actuator Length: 4 mm Electrical Life: 10 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; PHB2UOATS1A; 51281SPPH430100.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V Throw Configuration: DPDT, SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SPPH430100 - 1007591-SPPH430100 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - SPPH430100
1007591-SPPH430100
Pushbutton Switches - SPPH430100 1007591-SPPH430100
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007591-SPPH430100 Number of Positions: 2 Termination: Solder Current Rating: 100 mA Orientation: Straight Actuator Length: 4 mm Electrical Life: 10 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 100 mA Mechanical Life: 10 kcycles Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; PHB2UOATS1A; 51281SPPH430100.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V Throw Configuration: DPDT, SPDT

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007591-SPPH430100
Number of Positions: 2
Termination: Solder
Current Rating: 100 mA
Orientation: Straight
Actuator Length: 4 mm
Electrical Life: 10 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 100 mA
Mechanical Life: 10 kcycles
Illumination Type: Illuminated
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): TL2230OAF140; PBH2UEEKZXNAG1RBLK; PHB2UOATS1A; 51281SPPH430100.;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 30 V
Throw Configuration: DPDT, SPDT

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
SPPH430100
Pushbutton Switches SPPH430100
Pushbutton Switches VERT LATCHING 2 POLE

Pushbutton Switches VERT LATCHING 2 POLE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1007591-SPPH430100 SPPH430100
Product Name Pushbutton Switches - SPPH430100 Pushbutton Switches
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
2 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Pushbutton - 923475 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details