Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993594-SPPB6A0400
Packaging: Bulk
Termination: SMD/SMT
Operating Force: 350 mN
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993594-SPPB6A0400 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPPB6A0400 |