Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143587-SLLB520100
Packaging: Cut Tape
Material: Resin
Number of Pins: 4
Diameter: 11.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143587-SLLB520100 |
| Product Name | Custom Parts - Custom Parts (S - T) - SLLB520100 |