Tactile Switches SMT Top Push 0.9mm 10N Trav 100m Blue
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | SKSTADE010 |
| Product Name | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Lug |
| Features | RoHS |
| Min. Actuating Force | 2.2 lbs (1.02 kg) |