Alps Electric Co., Ltd. Tactile Switches - SKSCLCE010 SKSCLCE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093358-SKSCLCE010 Number of Positions: 2 Termination: Gull Wing Termination: SMD/SMT Current Rating: 50 mA Orientation: Right Angle Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 650 µm Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Operating Force: 1.6 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQ-P7J01P; SKSFABE010; SKSCLDE010; SKRTLBE010; TL3315NF160Q; KSC321J; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093358-SKSCLCE010 Number of Positions: 2 Termination: Gull Wing Termination: SMD/SMT Current Rating: 50 mA Orientation: Right Angle Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 650 µm Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Operating Force: 1.6 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQ-P7J01P; SKSFABE010; SKSCLDE010; SKRTLBE010; TL3315NF160Q; KSC321J; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKSCLCE010 - 1093358-SKSCLCE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKSCLCE010
1093358-SKSCLCE010
Tactile Switches - SKSCLCE010 1093358-SKSCLCE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093358-SKSCLCE010 Number of Positions: 2 Termination: Gull Wing Termination: SMD/SMT Current Rating: 50 mA Orientation: Right Angle Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 650 µm Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Operating Force: 1.6 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQ-P7J01P; SKSFABE010; SKSCLDE010; SKRTLBE010; TL3315NF160Q; KSC321J; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093358-SKSCLCE010
Number of Positions: 2
Termination: Gull Wing
Termination: SMD/SMT
Current Rating: 50 mA
Orientation: Right Angle
Contact Plating: Silver
Mounting: SMD (SMT)
Actuator Length: 650 µm
Electrical Life: 100 kcycles
Contact Resistance: 100 mΩ
Operating Force: 1.6 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVQ-P7J01P; SKSFABE010; SKSCLDE010; SKRTLBE010; TL3315NF160Q; KSC321J;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Schedule B: 8536509065, 8536509065
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKSCLCE010
Tactile Switches SKSCLCE010
Tactile Switches 50 mAmps at 12 Volts

Tactile Switches 50 mAmps at 12 Volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093358-SKSCLCE010 SKSCLCE010
Product Name Tactile Switches - SKSCLCE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1631 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers