ALPS ELECTRIC CO., LTD.
SKRRACE010 -- TACTILE SWITCHES
Alps Electric Co., Ltd.
Tactile Switches
SKRRACE010
Description
Tactile Switches F=2.0N
Datasheet
Description
Tactile Switches F=2.0N
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
|
Product Number
|
SKRRACE010 |
|
Product Name
|
Tactile Switches |
|
Terminal Type
|
Leadless
|
|
Features
|
RoHS
|
|
Min. Actuating Force
|
0.4 lbs (0.2039 kg)
|
|
Max. Actuating Force
|
0.4 lbs (0.2039 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
Keystone Electronics Corp.
Switch Type
Dome Switch
Actuator Specifications
Snap Dome
Switch Function
Momentary Contact
View Details
2 suppliers
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Switch Function
Momentary Contact
Features
Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating
28 volts
View Details