Alps Electric Co., Ltd. Tactile Switches - SKRKAAE010 SKRKAAE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014337-SKRKAAE010 Termination: Solder Current Rating: 50 mA Operating Force: 1.6 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 12 V
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014337-SKRKAAE010 Termination: Solder Current Rating: 50 mA Operating Force: 1.6 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRKAAE010 - 1014337-SKRKAAE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRKAAE010
1014337-SKRKAAE010
Tactile Switches - SKRKAAE010 1014337-SKRKAAE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014337-SKRKAAE010 Termination: Solder Current Rating: 50 mA Operating Force: 1.6 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 12 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014337-SKRKAAE010
Termination: Solder
Current Rating: 50 mA
Operating Force: 1.6 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1014337-SKRKAAE010
Product Name Tactile Switches - SKRKAAE010
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3357-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-3125 - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers
Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers