Alps Electric Co., Ltd. Tactile Switches - SKRELBE010 SKRELBE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975652-SKRELBE010 Current Rating: 50 mA Operating Force: 2.2 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975652-SKRELBE010 Current Rating: 50 mA Operating Force: 2.2 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRELBE010 - 975652-SKRELBE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRELBE010
975652-SKRELBE010
Tactile Switches - SKRELBE010 975652-SKRELBE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975652-SKRELBE010 Current Rating: 50 mA Operating Force: 2.2 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 12 V Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975652-SKRELBE010
Current Rating: 50 mA
Operating Force: 2.2 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 12 V
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 975652-SKRELBE010
Product Name Tactile Switches - SKRELBE010
Min. Actuating Force 0.5 lbs (0.2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337225-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HBPE-JE - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details