Alps Electric Co., Ltd. Tactile Switches - SKRBAKE010 SKRBAKE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106813-SKRBAKE010 Number of Positions: 2 Termination: J-Bend Current Rating: 50 mA Orientation: Straight Actuator Length: 0 m Electrical Life: 200 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 3.5 N Illumination Type: Illuminated Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106813-SKRBAKE010 Number of Positions: 2 Termination: J-Bend Current Rating: 50 mA Orientation: Straight Actuator Length: 0 m Electrical Life: 200 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 3.5 N Illumination Type: Illuminated Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRBAKE010 - 1106813-SKRBAKE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRBAKE010
1106813-SKRBAKE010
Tactile Switches - SKRBAKE010 1106813-SKRBAKE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106813-SKRBAKE010 Number of Positions: 2 Termination: J-Bend Current Rating: 50 mA Orientation: Straight Actuator Length: 0 m Electrical Life: 200 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 3.5 N Illumination Type: Illuminated Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106813-SKRBAKE010
Number of Positions: 2
Termination: J-Bend
Current Rating: 50 mA
Orientation: Straight
Actuator Length: 0 m
Electrical Life: 200 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Operating Force: 3.5 N
Illumination Type: Illuminated
Categories: Tactile Switches
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now
Tactile Switches - SKRBAKE010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
SKRBAKE010
Tactile Switches SKRBAKE010
Tactile Switches 50 mAmps at 12 Volts SMD/SMT

Tactile Switches 50 mAmps at 12 Volts SMD/SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1106813-SKRBAKE010 SKRBAKE010
Product Name Tactile Switches - SKRBAKE010 Tactile Switches
Min. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3568 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4076BF - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers