Alps Electric Co., Ltd. Tactile Switches - SKQLLCE012 SKQLLCE012

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093352-SKQLLCE012 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Orientation: Right Angle Mounting: SMD (SMT) Actuator Length: 1.3 mm Electrical Life: 500 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 50 mA Operating Force: 2.16 N Width: 6.1 mm Illumination Type: Illuminated Categories: Tactile Switches Insulation Resistance: 100 MΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Horizontal, Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Throw Configuration: SPST
Request a Quote
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093352-SKQLLCE012 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Orientation: Right Angle Mounting: SMD (SMT) Actuator Length: 1.3 mm Electrical Life: 500 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 50 mA Operating Force: 2.16 N Width: 6.1 mm Illumination Type: Illuminated Categories: Tactile Switches Insulation Resistance: 100 MΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Horizontal, Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKQLLCE012 - 1093352-SKQLLCE012 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKQLLCE012
1093352-SKQLLCE012
Tactile Switches - SKQLLCE012 1093352-SKQLLCE012
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093352-SKQLLCE012 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Orientation: Right Angle Mounting: SMD (SMT) Actuator Length: 1.3 mm Electrical Life: 500 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 50 mA Operating Force: 2.16 N Width: 6.1 mm Illumination Type: Illuminated Categories: Tactile Switches Insulation Resistance: 100 MΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Horizontal, Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093352-SKQLLCE012
Termination: SMD/SMT
Termination: Gull Wing
Current Rating: 50 mA
Orientation: Right Angle
Mounting: SMD (SMT)
Actuator Length: 1.3 mm
Electrical Life: 500 kcycles
Contact Resistance: 500 mΩ
Contact Current Rating: 50 mA
Operating Force: 2.16 N
Width: 6.1 mm
Illumination Type: Illuminated
Categories: Tactile Switches
Insulation Resistance: 100 MΩ
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Horizontal, Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1093352-SKQLLCE012
Product Name Tactile Switches - SKQLLCE012
Min. Actuating Force 0.5 lbs (0.2202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers