Alps Electric Co., Ltd. Tactile Switches - SKQGACE010 SKQGACE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093351-SKQGACE010 Number of Positions: 2 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Electrical Life: 50 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 2.55 N Mechanical Life: 50 kcycles Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): 1-1977223-9; PTS645SK50SMTR92LFS; SKQGADE010; PTS645SH50SMTR92LFS; TL3315NF250Q; SKHMQME010; TL3301NF260QG; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093351-SKQGACE010 Number of Positions: 2 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Electrical Life: 50 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 2.55 N Mechanical Life: 50 kcycles Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): 1-1977223-9; PTS645SK50SMTR92LFS; SKQGADE010; PTS645SH50SMTR92LFS; TL3315NF250Q; SKHMQME010; TL3301NF260QG; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKQGACE010 - 1093351-SKQGACE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKQGACE010
1093351-SKQGACE010
Tactile Switches - SKQGACE010 1093351-SKQGACE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093351-SKQGACE010 Number of Positions: 2 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 6.4 mm Orientation: Straight Mounting: SMD (SMT) Electrical Life: 50 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 2.55 N Mechanical Life: 50 kcycles Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): 1-1977223-9; PTS645SK50SMTR92LFS; SKQGADE010; PTS645SH50SMTR92LFS; TL3315NF250Q; SKHMQME010; TL3301NF260QG; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093351-SKQGACE010
Number of Positions: 2
Termination: SMD/SMT
Termination: Gull Wing
Current Rating: 50 mA
Length: 6.4 mm
Orientation: Straight
Mounting: SMD (SMT)
Electrical Life: 50 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Operating Force: 2.55 N
Mechanical Life: 50 kcycles
Illumination Type: Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): 1-1977223-9; PTS645SK50SMTR92LFS; SKQGADE010; PTS645SH50SMTR92LFS; TL3315NF250Q; SKHMQME010; TL3301NF260QG;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKQGACE010
Tactile Switches SKQGACE010
Tactile Switches 5.2x5.2x0.8mm 260gf

Tactile Switches 5.2x5.2x0.8mm 260gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093351-SKQGACE010 SKQGACE010
Product Name Tactile Switches - SKQGACE010 Tactile Switches
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1177689-1301.9318.24 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers
Pushbutton Switches - 601.6369.173 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1026 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 1.1 lbs (0.4996 kg)
View Details
5 suppliers