Alps Electric Co., Ltd. Tactile Switches SKPGABE010

Description
Tactile Switches Hi Oper Force Vert h=5mm F=2.94N Blue
Datasheet
Description
Tactile Switches Hi Oper Force Vert h=5mm F=2.94N Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
SKPGABE010
Tactile Switches SKPGABE010
Tactile Switches Hi Oper Force Vert h=5mm F=2.94N Blue

Tactile Switches Hi Oper Force Vert h=5mm F=2.94N Blue

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKPGABE010
Product Name Tactile Switches
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.7 lbs (0.2957 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3681-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers