Alps Electric Co., Ltd. Tactile Switches - SKHUALE010 SKHUALE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093330-SKHUALE010 Number of Positions: 2 Color: Black Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Length: 6.5 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 500 µm Electrical Life: 300 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093330-SKHUALE010 Number of Positions: 2 Color: Black Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Length: 6.5 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 500 µm Electrical Life: 300 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKHUALE010 - 1093330-SKHUALE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKHUALE010
1093330-SKHUALE010
Tactile Switches - SKHUALE010 1093330-SKHUALE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093330-SKHUALE010 Number of Positions: 2 Color: Black Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Length: 6.5 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 500 µm Electrical Life: 300 kcycles Contact Resistance: 100 mΩ Operating Force: 1.57 N Categories: Tactile Switches Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093330-SKHUALE010
Number of Positions: 2
Color: Black
Termination: SMD/SMT
Termination: J-Bend
Current Rating: 50 mA
Length: 6.5 mm
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Actuator Length: 500 µm
Electrical Life: 300 kcycles
Contact Resistance: 100 mΩ
Operating Force: 1.57 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): SKRBAAE010; SKQMASE010; SKHUBHE010; EVQ-P1905M; EVQ-PUM02K; EVQ-PSM02K;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKHUALE010
Tactile Switches SKHUALE010
Tactile Switches 6.0x6.0x2.5mm 160gf

Tactile Switches 6.0x6.0x2.5mm 160gf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093330-SKHUALE010 SKHUALE010
Product Name Tactile Switches - SKHUALE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1631 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Terminal Type Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3363-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1072 - Aratas America LLC
Specs
Switch Dimensions 9.5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details