Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093329-SKHMPWE010
Color: Green
Termination: SMD/SMT
Termination: Gull Wing
Current Rating: 50 mA
Mounting: SMD (SMT)
Operating Force: 1.6 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 12 V
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 1093329-SKHMPWE010 |
| Product Name | Tactile Switches - SKHMPWE010 |
| Min. Actuating Force | 0.4 lbs (0.1631 kg) |